AVX Corporation Capacitors - Ceramic Capacitors 1808HC471KAT2A

Description
Win Source Part Number: 1034165-1808HC471KAT 2A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): CC1808KKX7REBB471; C1808C471KHRACTU; C4520X7R3D471K130KA; GR442QR73D471KW01L; C4520X7R3A471K130KA; C4520JB3A471K130KA18 08HC471KAT2A/2K; 1808HC471KAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: KYOCERA AVX Other Names: 478-7476-1,478-7476- 2,478-7476-6,1808HC4 71KAT2A\\2K,1808HC47 1KAT2A/2K
Request a Quote Datasheet
Description
Win Source Part Number: 1034165-1808HC471KAT 2A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): CC1808KKX7REBB471; C1808C471KHRACTU; C4520X7R3D471K130KA; GR442QR73D471KW01L; C4520X7R3A471K130KA; C4520JB3A471K130KA18 08HC471KAT2A/2K; 1808HC471KAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: KYOCERA AVX Other Names: 478-7476-1,478-7476- 2,478-7476-6,1808HC4 71KAT2A\\2K,1808HC47 1KAT2A/2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1034165-1808HC471KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1034165-1808HC471KAT2A
Capacitors - Ceramic Capacitors 1034165-1808HC471KAT2A
Win Source Part Number: 1034165-1808HC471KAT 2A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): CC1808KKX7REBB471; C1808C471KHRACTU; C4520X7R3D471K130KA; GR442QR73D471KW01L; C4520X7R3A471K130KA; C4520JB3A471K130KA18 08HC471KAT2A/2K; 1808HC471KAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: KYOCERA AVX Other Names: 478-7476-1,478-7476- 2,478-7476-6,1808HC4 71KAT2A\\2K,1808HC47 1KAT2A/2K

Win Source Part Number: 1034165-1808HC471KAT2A
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
Alternative Parts (Cross-Reference): CC1808KKX7REBB471; C1808C471KHRACTU; C4520X7R3D471K130KA; GR442QR73D471KW01L; C4520X7R3A471K130KA; C4520JB3A471K130KA1808HC471KAT2A/2K; 1808HC471KAT2A2K;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Mfr: KYOCERA AVX
Other Names: 478-7476-1,478-7476-2,478-7476-6,1808HC471KAT2A\\2K,1808HC471KAT2A/2K

Buy Now
Ceramic Capacitors - 478-KGM42CR73U471KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U471KYTR-ND
Ceramic Capacitors 478-KGM42CR73U471KYTR-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73U471KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U471KYDKR-ND
Ceramic Capacitors 478-KGM42CR73U471KYDKR-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42CR73U471KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42CR73U471KYCT-ND
Ceramic Capacitors 478-KGM42CR73U471KYCT-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3kV 470pF Capacitor
60-1808HC471KAT2A
SMD 3kV 470pF Capacitor 60-1808HC471KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM42CR73U471KY NEW GLOBAL PN 3kV 470pF A 581-KGM42CR73U471KY Product overview: 1808HC471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3kV, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3kV, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HC471KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM42CR73U471KY NEW GLOBAL PN 3kV 470pF A 581-KGM42CR73U471KY Product overview: 1808HC471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3kV, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3kV, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808HC471KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, X7R, 470Pf, 3Kv, 1808; Capacitance Kyocera Avx - 74T6645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 3Kv, 1808; Capacitance Kyocera Avx
74T6645
Cap, Mlcc, X7R, 470Pf, 3Kv, 1808; Capacitance Kyocera Avx 74T6645
CAP, MLCC, X7R, 470PF, 3KV, 1808; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 3KV, 1808; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, High Voltage Series, 470 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx - 26M5998 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, High Voltage Series, 470 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
26M5998
Multilayer Ceramic Capacitor, High Voltage Series, 470 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx 26M5998
Multilayer Ceramic Capacitor, High Voltage Series, 470 pF, 10%, X7R, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, High Voltage Series, 470 pF, 10%, X7R, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 3Kv, Mlcc, 1808; Capacitance Kyocera Avx - 96Y8715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 3Kv, Mlcc, 1808; Capacitance Kyocera Avx
96Y8715
Cap, 470Pf, 3Kv, Mlcc, 1808; Capacitance Kyocera Avx 96Y8715
CAP, 470PF, 3KV, MLCC, 1808; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

CAP, 470PF, 3KV, MLCC, 1808; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1034165-1808HC471KAT2A 478-KGM42CR73U471KYTR-ND 478-KGM42CR73U471KYDKR-ND 60-1808HC471KAT2A 74T6645 26M5998
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 3kV 470pF Capacitor Cap, Mlcc, X7R, 470Pf, 3Kv, 1808; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, High Voltage Series, 470 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers