0.1µF ±20% 50V Ceramic Capacitor Z5U Axial
0.1µF ±20% 50V Ceramic Capacitor Z5U Axial
CAPACITOR CERAMIC , AXIAL, 100000PF, 50V, 20%, Z5U
CAP CER 0.1UF 50V Z5U AXIAL
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3156-1-ND | 70195681 | SA105E104MAR | 75M2751 |
| Product Name | Ceramic Capacitors | CAPACITOR CERAMIC , AXIAL, 100000PF, 50V, 20%, Z5U | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Axial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Axial Leaded |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Z5U | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |