0.027µF ±20% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Manufacturer: KYOCERA AVX
Win Source Part Number: 1329756-1812AC273MAT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.181" L x 0.126" W (4.60mm x 3.20mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 0.027 µF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
RoHS Status: ROHS3 Compliant
Cap Ceramic 0.027uF 1000V X7R 20% Pad SMD 1812 125°C T/R Product overview: 1812AC273MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.027uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.027uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812AC273MAT1A can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC 0.027UF 1000V, X7R, 20%, 1812; Capacitance:27000pF;
CAP CER 0.027UF 1KV X7R 1812
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1812AC273MAT1A-ND | 1329756-1812AC273MAT1A | 60-1812AC273MAT1A | 56J2151 | 1812AC273MAT1A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | SMD 0.027uF 1000V Capacitor | Capacitor Ceramic 0.027Uf 1000V, X7R, 20%, 1812; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |