Kyocera Corporation Ceramic Capacitors SR211C472KARTR1

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211C472KARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211C472KARTR1-ND
Ceramic Capacitors SR211C472KARTR1-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330296-SR211C472KARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330296-SR211C472KARTR1
Capacitors - Ceramic Capacitors 1330296-SR211C472KARTR1
Manufacturer: KYOCERA AVX Win Source Part Number: 1330296-SR211C472KAR TR1 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Mounting: Through Hole Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330296-SR211C472KARTR1
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.0047uF 100V Capacitor
60-SR211C472KARTR1
0.0047uF 100V Capacitor 60-SR211C472KARTR1
Cap Ceramic 0.0047uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR211C472KARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C472KARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR211C472KARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C472KARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR211C472KARTR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR211C472KARTR1
Capacitors - Ceramic Capacitors SR211C472KARTR1
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site
Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 56K3708 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
56K3708
Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 56K3708
Capacitor,Ceramic,4. 7nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR211C472KARTR1-ND 1330296-SR211C472KARTR1 60-SR211C472KARTR1 SR211C472KARTR1 56K3708
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.0047uF 100V Capacitor Capacitors - Ceramic Capacitors Capacitor,ceramic,4.7Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details