Cap Ceramic 33pF 200V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR152A330JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A330JAR can be used for catalog matching and distributor lookup.
33pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Radial C0G ceramic cap,33pF 200V 2.5mm
Radial C0G ceramic cap,33pF 200V 2.5mm
Radial C0G ceramic cap,33pF 200V 2.5mm
Win Source Part Number: 1306735-SR152A330JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CAP CER 33PF 200V C0G/NP0 RADIAL
CAP CER 33PF 200V C0G/NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR152A330JAR | SR152A330JAR-ND | 5373640 | 5373640P | 1306735-SR152A330JAR | 66-SR152A330JAR | SR152A330JAR |
| Product Name | 33pF 200V Capacitor | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | CAP CER 33PF 200V C0G/NP0 RADIAL | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | C0G | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 200 volts | 200 volts | 200 volts | 50 volts | 200 volts |