AVX Corporation Ceramic Capacitors CK06BX103K

Description
10000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1203-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1203-ND
Ceramic Capacitors 1010-1203-ND
10000pF ±10% 200V Ceramic Capacitor BX Radial

10000pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitor, Ceramic;10000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0. - 70195888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;10000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.
70195888
Capacitor, Ceramic;10000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0. 70195888
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
CAP CER 10000PF 200V BX RADIAL - 66-CK06BX103K - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 200V BX RADIAL
66-CK06BX103K
CAP CER 10000PF 200V BX RADIAL 66-CK06BX103K
CAP CER 10000PF 200V BX RADIAL

CAP CER 10000PF 200V BX RADIAL

Supplier's Site
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK06BX103K
Ceramic Capacitors CK06BX103K
CAP CER 10000PF 200V BX RADIAL

CAP CER 10000PF 200V BX RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 33C4437 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
33C4437
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 33C4437
CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 200V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK06 Series RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck06 Series, 0.01 F, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7640 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck06 Series, 0.01 F, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7640
Multilayer Ceramic Capacitor, Ck06 Series, 0.01 F, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7640
Multilayer Ceramic Capacitor, CK06 Series, 0.01 - F, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK06 Series, 0.01 - F, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1010-1203-ND 70195888 66-CK06BX103K CK06BX103K 33C4437 50R7640
Product Name Ceramic Capacitors Capacitor, Ceramic;10000pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0. CAP CER 10000PF 200V BX RADIAL Ceramic Capacitors Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck06 Series, 0.01 F, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers