Kyocera Corporation SMD 1uF 10 A Capacitor CM05X5R105K10AH

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A105KH NEW GLOBAL PN 1uF 10% 10 A 581-KGM05AR51A105KH Product overview: CM05X5R105K10AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM05X5R105K10AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A105KH NEW GLOBAL PN 1uF 10% 10 A 581-KGM05AR51A105KH Product overview: CM05X5R105K10AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM05X5R105K10AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 10 A Capacitor
60-CM05X5R105K10AH
SMD 1uF 10 A Capacitor 60-CM05X5R105K10AH
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A105KH NEW GLOBAL PN 1uF 10% 10 A 581-KGM05AR51A105KH Product overview: CM05X5R105K10AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM05X5R105K10AH can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR51A105KH NEW GLOBAL PN 1uF 10% 10 A 581-KGM05AR51A105KH Product overview: CM05X5R105K10AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM05X5R105K10AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1052461-CM05X5R105K10AH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052461-CM05X5R105K10AH
Capacitors - Ceramic Capacitors 1052461-CM05X5R105K10AH
Win Source Part Number: 1052461-CM05X5R105K1 0AH Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM05X5R105K10AH CT-ND,478-CM05X5R105 K10AHDKR,478-CM05X5R 105K10AH-ND,478-CM05 X5R105K10AHCT,1253-C M05X5R105K10AHCT,478 -CM05X5R105K10AHTR,1 253-CM05X5R105K10AHT R-ND,478-CM05X5R105K 10AH,1253-CM05X5R105 K10AHTR,1253-CM05X5R 105K10AHDKR-ND,1253- CM05X5R105K10AHDKR

Win Source Part Number: 1052461-CM05X5R105K10AH
Category: Capacitors>Ceramic Capacitors
Series: CM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1253-CM05X5R105K10AHCT-ND,478-CM05X5R105K10AHDKR,478-CM05X5R105K10AH-ND,478-CM05X5R105K10AHCT,1253-CM05X5R105K10AHCT,478-CM05X5R105K10AHTR,1253-CM05X5R105K10AHTR-ND,478-CM05X5R105K10AH,1253-CM05X5R105K10AHTR,1253-CM05X5R105K10AHDKR-ND,1253-CM05X5R105K10AHDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CM05X5R105K10AH 1052461-CM05X5R105K10AH
Product Name SMD 1uF 10 A Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details