AVX Corporation Ceramic Capacitors SR211A561JAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR211A561JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR211A561JAR-ND
Ceramic Capacitors 478-SR211A561JAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAPACITOR CERAMIC , RADIAL 560PF, 100V,5%, C0G - 70195734 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 560PF, 100V,5%, C0G
70195734
CAPACITOR CERAMIC , RADIAL 560PF, 100V,5%, C0G 70195734
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Capacitor Ceramic 560Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx - 70K4870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx
70K4870
Capacitor Ceramic 560Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx 70K4870
CAPACITOR CERAMIC 560PF 100V, C0G, 5%, RAD; Capacitance:560pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF 100V, C0G, 5%, RAD; Capacitance:560pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR211A561JAR-ND 70195734 70K4870
Product Name Ceramic Capacitors CAPACITOR CERAMIC , RADIAL 560PF, 100V,5%, C0G Capacitor Ceramic 560Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers