Cap Ceramic Array 0.01uF 100V X7R 10% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A41C103KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A41C103KAT2A can be used for catalog matching and distributor lookup.
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
10000pF Isolated Capacitor 4 Array 100V X7R 1206 (3216 Metric)
CAP ARRAY 10000PF 100V X7R 0612
CAPACITOR ARRAY, 0.01UF, 100V, X7R, 10%, 0612, FULL REEL; Capacitance:10000pF;
CAP ARRAY, 10000PF, 4 ELEMENT, 100V ROHS COMPLIANT: YES
CAP ARRAY, 0.01UF, 4 ELEMENT, 0612; Capacitance:0.01µF; Capacitor Case / Package:0612 [1632 Metric]; Voltage(DC):100V; No. of Capacitors:4Capacito
CAP ARRAY 10000PF 100V X7R 0612
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-W3A41C103KAT2A | 478-11166-1-ND | 478-11166-6-ND | W3A41C103KAT2A | 55J0103 | 66AH7477 | W3A41C103KAT2A |
| Product Name | SMD 0.01uF 100V Capacitor | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 0.01Uf, 100V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx | Cap Array, 10000Pf, 4 Element, 100V Rohs Compliant Kyocera Avx | Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts |