AVX Corporation Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx CK05BX151K

Description
CERAMIC CAPACITOR 150PF, 200V, X7R, 10%, RADIAL; Capacitance:150pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 52J1731 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
52J1731
Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 52J1731
CERAMIC CAPACITOR 150PF, 200V, X7R, 10%, RADIAL; Capacitance:150pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 150PF, 200V, X7R, 10%, RADIAL; Capacitance:150pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site
Capacitor, Ceramic;150pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 - 70195872 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;150pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19
70195872
Capacitor, Ceramic;150pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19 70195872
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 52J1731 70195872
Product Name Ceramic Capacitor 150Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx Capacitor, Ceramic;150pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;0.09In.T;0.19
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-55/7.5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
5 suppliers
Conductive Polymer Capacitors (Bottom surface electrode : Extra Large capacitance) - TCSOPL1A226M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
2 suppliers
Capacitor Bank Assembly -  - Quantic Evans
Specs
Features Military Standards
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
View Details