AVX Corporation Ceramic Capacitors CK05BX470K

Description
47pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
47pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK05BX470K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX470K-ND
Ceramic Capacitors 478-CK05BX470K-ND
47pF ±10% 200V Ceramic Capacitor BX Radial

47pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor 47Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 52J1811 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
52J1811
Ceramic Capacitor 47Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 52J1811
CERAMIC CAPACITOR 47PF, 200V, X7R, 10%, RADIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Series Name:CK05; Qualification:-RoHS Compliant: No

CERAMIC CAPACITOR 47PF, 200V, X7R, 10%, RADIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Series Name:CK05; Qualification:-RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 47 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx - 50R7637 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 47 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx
50R7637
Multilayer Ceramic Capacitor, Ck05 Series, 47 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx 50R7637
Multilayer Ceramic Capacitor, CK05 Series, 47 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 47 pF, - 10%, X7R, 200 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitor, Ceramic;47pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d - 70195867 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;47pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d
70195867
Capacitor, Ceramic;47pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d 70195867
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-CK05BX470K-ND 52J1811 50R7637 70195867
Product Name Ceramic Capacitors Ceramic Capacitor 47Pf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck05 Series, 47 Pf, 10%, X7R, 200 V, Radial Leaded Rohs Compliant Kyocera Avx Capacitor, Ceramic;47pF;Gen. Purp;Radial;200WVDC;+/-10%;+15, -25%;Case CK05;-55d
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details