AVX Corporation Feed Through Capacitors W3F15C2238AT1F

Description
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Capacitors - 478-11179-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through Capacitors
478-11179-2-ND
Feed Through Capacitors 478-11179-2-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Supplier's Site Datasheet
Feed Through Capacitors - 478-11179-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through Capacitors
478-11179-6-ND
Feed Through Capacitors 478-11179-6-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Supplier's Site Datasheet
Feed Through Capacitors - 478-11179-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through Capacitors
478-11179-1-ND
Feed Through Capacitors 478-11179-1-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Supplier's Site Datasheet
 - 8870822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard size feed-through ceramic capacitors. Low ESR, Broad frequency response. Low parallel inductance. Excellent decoupling capability. Applications include EMI suppression, filtering, conditioning and decoupling Capacitance = 22nF Voltage = 50V dc Mounting Type = Surface Mount Series = W3F Tolerance = -20 - +50% Dielectric = X7R Package/Case = 1206 Length = 3.2mm Depth = 1.6mm Height = 1.27mm

Standard size feed-through ceramic capacitors. Low ESR, Broad frequency response. Low parallel inductance. Excellent decoupling capability. Applications include EMI suppression, filtering, conditioning and decoupling
Capacitance = 22nF
Voltage = 50V dc
Mounting Type = Surface Mount
Series = W3F
Tolerance = -20 - +50%
Dielectric = X7R
Package/Case = 1206
Length = 3.2mm
Depth = 1.6mm
Height = 1.27mm

Supplier's Site
Feed Through Capacitors - W3F15C2238AT1F - 1117866-W3F15C2238AT1F - Win Source Electronics
Yishun, Singapore
Feed Through Capacitors - W3F15C2238AT1F
1117866-W3F15C2238AT1F
Feed Through Capacitors - W3F15C2238AT1F 1117866-W3F15C2238AT1F
Manufacturer: AVX Corporation Win Source Part Number: 1117866-W3F15C2238AT 1F Packaging: Reel - TR Voltage Rating: 50V Mounting: SMD (SMT) Capacitance: 0.022μF Tolerance: -20%, +50% Temperature Coefficient: X7R Ratings: AEC-Q200 Height (Max): 0.050" (1.27mm) DC Resistance (DCR) (Max): 600 mOhm Current: 300mA Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1117866-W3F15C2238AT1F
Packaging: Reel - TR
Voltage Rating: 50V
Mounting: SMD (SMT)
Capacitance: 0.022μF
Tolerance: -20%, +50%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Height (Max): 0.050" (1.27mm)
DC Resistance (DCR) (Max): 600 mOhm
Current: 300mA
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F15C2238AT1F
Feedthrough Capacitors W3F15C2238AT1F
Feedthrough Capacitors 50volts 22000pF X7R 1206

Feedthrough Capacitors 50volts 22000pF X7R 1206

Supplier's Site Datasheet
Capacitor, Ceramic;22000pF;Feedthru;Case 1206;50V;+50%,-20%;300mA;1000Mohm - 70195625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;22000pF;Feedthru;Case 1206;50V;+50%,-20%;300mA;1000Mohm
70195625
Capacitor, Ceramic;22000pF;Feedthru;Case 1206;50V;+50%,-20%;300mA;1000Mohm 70195625
Ceramic Capacitor, Feedthru, 7 in. Reel Embossed Tape, -55 to +125°C, 300 mA Current Rating Available in both a standard 0805 and 1206 size, AVX's line of feedthru capacitors are ideal choices for EMI suppression, broadband I/O filtering, or Vcc power line conditioning. The unique construction of a feedthru capacitor provides low parallel inductance and offers excellent decoupling capability for all high di/dt environments and provides significant noise reduction in digital circuits to <5 GHz. A large range of capacitor values are available in either NP0 or X7R ceramic dielectrics. Available in both a standard 0805 and 1206 size, AVX’s line of feedthru capacitors are ideal choices for EMI suppression, broadband I⁄O filtering, or Vcc power line conditioning, the unique construction of a feedthru capacitor provides low parallel inductance and offers excellent decoupling capability for all high di⁄dt environments and provides significant noise reduction in digital circuits to 5 GHz, a large range of capacitor values are available in either NP0 or X7R ceramic dielectrics.

Ceramic Capacitor, Feedthru, 7 in. Reel Embossed Tape, -55 to +125°C, 300 mA Current Rating
Available in both a standard 0805 and 1206 size, AVX's line of feedthru capacitors are ideal choices for EMI suppression, broadband I/O filtering, or Vcc power line conditioning. The unique construction of a feedthru capacitor provides low parallel inductance and offers excellent decoupling capability for all high di/dt environments and provides significant noise reduction in digital circuits to <5 GHz. A large range of capacitor values are available in either NP0 or X7R ceramic dielectrics.
Available in both a standard 0805 and 1206 size, AVX’s line of feedthru capacitors are ideal choices for EMI suppression, broadband I⁄O filtering, or Vcc power line conditioning, the unique construction of a feedthru capacitor provides low parallel inductance and offers excellent decoupling capability for all high di⁄dt environments and provides significant noise reduction in digital circuits to 5 GHz, a large range of capacitor values are available in either NP0 or X7R ceramic dielectrics.

Supplier's Site
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx - 95C2692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
95C2692
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx 95C2692
CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 1206; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoH S Compliant: Yes

CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 1206; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx - 98H2388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
98H2388
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx 98H2388
CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 1206; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoH S Compliant: Yes

CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 1206; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11179-2-ND 478-11179-6-ND 8870822 1117866-W3F15C2238AT1F W3F15C2238AT1F 70195625 95C2692
Product Name Feed Through Capacitors Feed Through Capacitors Feed Through Capacitors - W3F15C2238AT1F Feedthrough Capacitors Capacitor, Ceramic;22000pF;Feedthru;Case 1206;50V;+50%,-20%;300mA;1000Mohm Cap, Feedthrough, 22000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
4 suppliers
Motor Run Capacitor - CAP-55/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C593U030CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details