Kyocera Corporation Ceramic Capacitors 1210ZC475JAT2A

Description
4.7µF ±5% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±5% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210ZC475JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210ZC475JAT2A-ND
Ceramic Capacitors 1210ZC475JAT2A-ND
4.7µF ±5% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±5% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330651-1210ZC475JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330651-1210ZC475JAT2A
Capacitors - Ceramic Capacitors 1330651-1210ZC475JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1330651-1210ZC475JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±5% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.110" (2.79mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330651-1210ZC475JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±5%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.110" (2.79mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V Capacitor
60-1210ZC475JAT2A
SMD 4.7uF 10V Capacitor 60-1210ZC475JAT2A
Cap Ceramic 4.7uF 10V X7R 5% Pad SMD 1210 125°C T/R Product overview: 1210ZC475JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC475JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 10V X7R 5% Pad SMD 1210 125°C T/R Product overview: 1210ZC475JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210ZC475JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic, 4.7Uf, 10V, X7R, 5%, 1210; Capacitance Kyocera Avx - 66M4381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 4.7Uf, 10V, X7R, 5%, 1210; Capacitance Kyocera Avx
66M4381
Capacitor Ceramic, 4.7Uf, 10V, X7R, 5%, 1210; Capacitance Kyocera Avx 66M4381
CAPACITOR CERAMIC, 4.7UF, 10V, X7R, 5%, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 4.7UF, 10V, X7R, 5%, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1210ZC475JAT2A-ND 1330651-1210ZC475JAT2A 60-1210ZC475JAT2A 66M4381
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 4.7uF 10V Capacitor Capacitor Ceramic, 4.7Uf, 10V, X7R, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details