Kyocera Corporation Ceramic Capacitors 12106D476KAT2A

Description
47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR50J476KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J476KUCT-ND
Ceramic Capacitors 478-KGM32LR50J476KUCT-ND
47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR50J476KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J476KUTR-ND
Ceramic Capacitors 478-KGM32LR50J476KUTR-ND
47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR50J476KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J476KUDKR-ND
Ceramic Capacitors 478-KGM32LR50J476KUDKR-ND
47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 47uF Capacitor
60-12106D476KAT2A
SMD 6.3V 47uF Capacitor 60-12106D476KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J476KU NEW GLOBAL PN 6.3V 47uF A 581-KGM32LR50J476KU Product overview: 12106D476KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D476KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J476KU NEW GLOBAL PN 6.3V 47uF A 581-KGM32LR50J476KU Product overview: 12106D476KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D476KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12106D476KAT2A - 760312-12106D476KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12106D476KAT2A
760312-12106D476KAT2A
Ceramic Capacitors - 12106D476KAT2A 760312-12106D476KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760312-12106D476KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: X5R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210C476K9PAC; C1210C476K9PAC9084; C1210C476K9PACTU; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760312-12106D476KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: X5R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1210C476K9PAC; C1210C476K9PAC9084; C1210C476K9PACTU;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 47Uf, 6.3V, X5R, 10%, 1210; Capacitance Kyocera Avx - 05M6454 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 6.3V, X5R, 10%, 1210; Capacitance Kyocera Avx
05M6454
Ceramic Capacitor, 47Uf, 6.3V, X5R, 10%, 1210; Capacitance Kyocera Avx 05M6454
CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 10%, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 10%, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 47 F, 10%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W1609 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 47 F, 10%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W1609
Smd Multilayer Ceramic Capacitor, 47 F, 10%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W1609
SMD Multilayer Ceramic Capacitor, 47 F, 10%, X5R, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 47 F, 10%, X5R, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12106D476KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12106D476KAT2A
Ceramic Capacitors 12106D476KAT2A
CAP CER 47UF 6.3V X5R 1210

CAP CER 47UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR50J476KUCT-ND 478-KGM32LR50J476KUDKR-ND 60-12106D476KAT2A 760312-12106D476KAT2A 05M6454 95W1609 12106D476KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6.3V 47uF Capacitor Ceramic Capacitors - 12106D476KAT2A Ceramic Capacitor, 47Uf, 6.3V, X5R, 10%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 47 F, 10%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details