Kyocera Corporation SMD 25V 1.5pF Capacitor CM02CG1R5C25AH

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02ACG1E1R5CH NEW GLOBAL PN 25V 1.5pF A 581-KGM02ACG1E1R5CH Product overview: CM02CG1R5C25AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02CG1R5C25AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02ACG1E1R5CH NEW GLOBAL PN 25V 1.5pF A 581-KGM02ACG1E1R5CH Product overview: CM02CG1R5C25AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02CG1R5C25AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 1.5pF Capacitor
60-CM02CG1R5C25AH
SMD 25V 1.5pF Capacitor 60-CM02CG1R5C25AH
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02ACG1E1R5CH NEW GLOBAL PN 25V 1.5pF A 581-KGM02ACG1E1R5CH Product overview: CM02CG1R5C25AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02CG1R5C25AH can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02ACG1E1R5CH NEW GLOBAL PN 25V 1.5pF A 581-KGM02ACG1E1R5CH Product overview: CM02CG1R5C25AH from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CM02CG1R5C25AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 962032-CM02CG1R5C25AH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
962032-CM02CG1R5C25AH
Capacitors - Ceramic Capacitors 962032-CM02CG1R5C25AH
Win Source Part Number: 962032-CM02CG1R5C25A H Category: Capacitors>Ceramic Capacitors Series: CM Package: Tape & Reel Applications: General Purpose Standard Package: 20,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1253-CM02CG1R5C25AHC T,1253-CM02CG1R5C25A HTR,1253-CM02CG1R5C2 5AHDKR

Win Source Part Number: 962032-CM02CG1R5C25AH
Category: Capacitors>Ceramic Capacitors
Series: CM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 20,000
Capacitance: 1.5 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1253-CM02CG1R5C25AHCT,1253-CM02CG1R5C25AHTR,1253-CM02CG1R5C25AHDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CM02CG1R5C25AH 962032-CM02CG1R5C25AH
Product Name SMD 25V 1.5pF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details