Kyocera Corporation SMD 100V 1uF Capacitor 18121C105MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A105MV NEW GLOBAL PN 100V 1uF X A 581-KGM43FR72A105MV Product overview: 18121C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C105MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A105MV NEW GLOBAL PN 100V 1uF X A 581-KGM43FR72A105MV Product overview: 18121C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C105MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 1uF Capacitor
60-18121C105MAT2A
SMD 100V 1uF Capacitor 60-18121C105MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A105MV NEW GLOBAL PN 100V 1uF X A 581-KGM43FR72A105MV Product overview: 18121C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C105MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM43FR72A105MV NEW GLOBAL PN 100V 1uF X A 581-KGM43FR72A105MV Product overview: 18121C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-18121C105MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM43FR72A105MVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105MVCT-ND
Ceramic Capacitors 478-KGM43FR72A105MVCT-ND
1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A105MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105MVDKR-ND
Ceramic Capacitors 478-KGM43FR72A105MVDKR-ND
1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM43FR72A105MVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM43FR72A105MVTR-ND
Ceramic Capacitors 478-KGM43FR72A105MVTR-ND
1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1035022-18121C105MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1035022-18121C105MAT2A
Capacitors - Ceramic Capacitors 1035022-18121C105MAT2A
Win Source Part Number: 1035022-18121C105MAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.040" (1.02mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm) Alternative Parts (Cross-Reference): C4532X7R2A105M230KA; CGA8N2X7R2A105M230KA ; C1812C105M1RACTU; 18125C105KAT2A; 18125C105MAT2A; C4532X7R1H105M160KA1 8121C105MAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-12875-2,478-1287 5-1,18121C105MAT2A-N D,478-12875-6

Win Source Part Number: 1035022-18121C105MAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.040" (1.02mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.180" L x 0.126" W (4.57mm x 3.20mm)
Alternative Parts (Cross-Reference): C4532X7R2A105M230KA; CGA8N2X7R2A105M230KA; C1812C105M1RACTU; 18125C105KAT2A; 18125C105MAT2A; C4532X7R1H105M160KA18121C105MAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-12875-2,478-12875-1,18121C105MAT2A-ND,478-12875-6

Buy Now Datasheet
Ceramic Capacitors - 18121C105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C105MAT2A
Ceramic Capacitors 18121C105MAT2A
CAP CER 1UF 100V X7R 1812

CAP CER 1UF 100V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx - 26H2444 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
26H2444
Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx 26H2444
CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 20%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-18121C105MAT2A 478-KGM43FR72A105MVCT-ND 478-KGM43FR72A105MVDKR-ND 1035022-18121C105MAT2A 18121C105MAT2A 26H2444
Product Name SMD 100V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7R, 20%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details