Kyocera Corporation Ceramic Capacitors SR301C224KAR

Description
0.22µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7711-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7711-ND
Ceramic Capacitors 478-7711-ND
0.22µF ±10% 100V Ceramic Capacitor X7R Radial

0.22µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305808-SR301C224KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305808-SR301C224KAR
Capacitors - Ceramic Capacitors 1305808-SR301C224KAR
Win Source Part Number: 1305808-SR301C224KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-6013

Win Source Part Number: 1305808-SR301C224KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-6013

Buy Now Datasheet
Singapore, Singapore
0.22uF 100V Capacitor
60-SR301C224KAR
0.22uF 100V Capacitor 60-SR301C224KAR
Cap Ceramic 0.22uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR301C224KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C224KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR301C224KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C224KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR CERAMIC , RADIAL .22UF, 100V,10%, X7R - 70195752 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL .22UF, 100V,10%, X7R
70195752
CAPACITOR CERAMIC , RADIAL .22UF, 100V,10%, X7R 70195752
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitors - SR301C224KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR301C224KAR
Ceramic Capacitors SR301C224KAR
CAP CER 0.22UF 100V X7R RADIAL

CAP CER 0.22UF 100V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 36K6200 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
36K6200
Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 36K6200
CERAMIC CAPACITOR 0.22UF, 100V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 100V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7711-ND 1305808-SR301C224KAR 60-SR301C224KAR 70195752 SR301C224KAR 36K6200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.22uF 100V Capacitor CAPACITOR CERAMIC , RADIAL .22UF, 100V,10%, X7R Ceramic Capacitors Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details