Kyocera Corporation Ceramic Capacitors 1812CC104KAZ1A

Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4663-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4663-6-ND
Ceramic Capacitors 478-4663-6-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4663-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4663-1-ND
Ceramic Capacitors 478-4663-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4663-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4663-2-ND
Ceramic Capacitors 478-4663-2-ND
0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 600V 630V Capacitor
60-1812CC104KAZ1A
SMD 0.1uF 600V 630V Capacitor 60-1812CC104KAZ1A
Cap Ceramic 0.1uF 600V/630V X7R 10% Pad SMD 1812 FlexiTerm 125°C T/R Product overview: 1812CC104KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104KAZ1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 600V/630V X7R 10% Pad SMD 1812 FlexiTerm 125°C T/R Product overview: 1812CC104KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812CC104KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1035029-1812CC104KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1035029-1812CC104KAZ1A
Capacitors - Ceramic Capacitors 1035029-1812CC104KAZ1A
Win Source Part Number: 1035029-1812CC104KAZ 1A Category: Capacitors>Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination, High Voltage Package: Tape & Reel Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): C1812W104KCRAC7800; C1812C104KBRACTU; C4532X7R2J104K230KA; CGA8N4X7R2J104K230KA ; GCJ43DR72J104KXJ1L; GRM43DR72J104KW01L; C1812W104KCRACTU1812 CC104KAZ1A.; 1812CC104KAZ1A..; 1812CC104KAZ1A/500; 1812CC104KAZ1A500; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 1812CC104KAZ1A\\500, 478-4663-6,478-4663- 2,478-4663-1,1812CC1 04KAZ1A/500

Win Source Part Number: 1035029-1812CC104KAZ1A
Category: Capacitors>Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination, High Voltage
Package: Tape & Reel
Applications: SMPS Filtering, Boardflex Sensitive
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): C1812W104KCRAC7800; C1812C104KBRACTU; C4532X7R2J104K230KA; CGA8N4X7R2J104K230KA; GCJ43DR72J104KXJ1L; GRM43DR72J104KW01L; C1812W104KCRACTU1812CC104KAZ1A.; 1812CC104KAZ1A..; 1812CC104KAZ1A/500; 1812CC104KAZ1A500;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 1812CC104KAZ1A\\500,478-4663-6,478-4663-2,478-4663-1,1812CC104KAZ1A/500

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Kyocera Avx - 54M5364 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Kyocera Avx
54M5364
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Kyocera Avx 54M5364
CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 27X7780 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
27X7780
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 27X7780
CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, 1812, FULL REEL; Capacitance:0.1µF; Voltage(DC):630V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1812CC104KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812CC104KAZ1A
Ceramic Capacitors 1812CC104KAZ1A
CAP CER 0.1UF 630V X7R 1812

CAP CER 0.1UF 630V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4663-6-ND 478-4663-1-ND 60-1812CC104KAZ1A 1035029-1812CC104KAZ1A 54M5364 1812CC104KAZ1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 600V 630V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details