Win Source Part Number: 1074672-MA501A902FAA
Category: Capacitors>Ceramic Capacitors
Series: Ceralam® MA
Package: Bulk
Applications: General Purpose
Standard Package: 50
Capacitance: 9000 pF
Tolerance: ±1%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 0.500" L (6.35mm x 12.70mm)
Alternative Parts (Cross-Reference): CCR06CG822FRV; CCR06CG822FR; SR301A822FAA; CCR06CG822FSV; CCR06CG822FP;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
CAP CER 9000PF 100V NP0 AXIAL Product overview: MA501A902FAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MA501A902FAA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1074672-MA501A902FAA | 60-MA501A902FAA |
| Product Name | Capacitors - Ceramic Capacitors | 9000PF 100V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0090 microF | 0.0090 microF |
| Capacitance Tolerance | 1 (+/- %) | |
| WVDC | 100 volts | 100 volts |