Cap Ceramic 0.33uF 100V X7R 10% Radial 5.08mm 125°C Bag Product overview: SR301C334KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C334KAA can be used for catalog matching and distributor lookup.
0.33µF ±10% 100V Ceramic Capacitor X7R Radial
Win Source Part Number: 1095899-SR301C334KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 1,000
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
Alternative Parts (Cross-Reference): SR305C334KAATR2; SR655C334KAR; SR305C334KAATR1; C330C334K1R5TA; RDER72E334K4M1H03A; RDER72A334K1S1H03A;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CERAMIC CAPACITOR 0.33UF, 100V, X7R, 10%, RADIAL; Capacitance:0.33µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR301C334KAA | SR301C334KAA-ND | 1095899-SR301C334KAA | 24C1345 |
| Product Name | 0.33uF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.33Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |