CAP CER 10UF 16V X7R 1812 Product overview: 1812YC106JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812YC106JAT2A can be used for catalog matching and distributor lookup.
10µF ±5% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
Win Source Part Number: 1339153-1812YC106JAT
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: General Purpose
Standard Package: 500
Capacitance: 10 µF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.090" (2.29mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
CAP CER 10UF 16V X7R 1812
CERAMIC CAPACITOR, 10UF, 16V, X7R, 5%, 1812, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mmRoHS Compliant: Yes
CERAMIC CAPACITOR, 10UF, 16V, X7R, 5%, 1812; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-1812YC106JAT2A | 1812YC106JAT2A-ND | 1339153-1812YC106JAT2A | 1812YC106JAT2A | 96H9035 | 56P3619 |
| Product Name | 10UF 16V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 10Uf, 16V, X7R, 5%, 1812, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitor, 10Uf, 16V, X7R, 5%, 1812; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |