Kyocera Corporation 2.7PF 150V 2.7 pF Capacitor AQ12EM2R7CAJME

Description
CAP CER 2.7PF 150V 0505 / 2.7 pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) Product overview: AQ12EM2R7CAJME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 150V, 2.7 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 150V, 2.7 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ12EM2R7CAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.7PF 150V 0505 / 2.7 pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) Product overview: AQ12EM2R7CAJME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 150V, 2.7 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 150V, 2.7 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ12EM2R7CAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7PF 150V 2.7 pF Capacitor
60-AQ12EM2R7CAJME
2.7PF 150V 2.7 pF Capacitor 60-AQ12EM2R7CAJME
CAP CER 2.7PF 150V 0505 / 2.7 pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) Product overview: AQ12EM2R7CAJME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 150V, 2.7 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 150V, 2.7 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ12EM2R7CAJME can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 150V 0505 / 2.7 pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) Product overview: AQ12EM2R7CAJME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 150V, 2.7 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 150V, 2.7 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ12EM2R7CAJME can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1331230-AQ12EM2R7CAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331230-AQ12EM2R7CAJME
Capacitors - Ceramic Capacitors 1331230-AQ12EM2R7CAJME
Manufacturer: KYOCERA AVX Win Source Part Number: 1331230-AQ12EM2R7CAJ ME Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2.7 pF Tolerance: ±0.25pF Voltage - Rated: 150V Temperature Coefficient: M Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 175°C Case / Package: 0505 (1313 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331230-AQ12EM2R7CAJME
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 2.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: 0505 (1313 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - AQ12EM2R7CAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ12EM2R7CAJME
Ceramic Capacitors AQ12EM2R7CAJME
CAP CER 2.7PF 150V 0505

CAP CER 2.7PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-AQ12EM2R7CAJME 1331230-AQ12EM2R7CAJME AQ12EM2R7CAJME
Product Name 2.7PF 150V 2.7 pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVDC 150 volts 150 volts 150 volts
WVAC 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details