Kyocera Corporation Capacitor Networks, Arrays W3A43C331KAT2A

Description
330pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W3A43C331KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W3A43C331KAT2A-ND
Capacitor Networks, Arrays W3A43C331KAT2A-ND
330pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

330pF Isolated Capacitor 4 Array 25V X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W3A43C331KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W3A43C331KAT2A
Capacitors - Capacitor Networks, Arrays W3A43C331KAT2A
CAP ARRAY 330PF 25V X7R 0612

CAP ARRAY 330PF 25V X7R 0612

Supplier's Site
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 74T5913 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
74T5913
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 74T5913
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitor Networks, Arrays - W3A43C331KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W3A43C331KAT2A
Capacitor Networks, Arrays W3A43C331KAT2A
CAP ARRAY 330PF 25V X7R 0612

CAP ARRAY 330PF 25V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number W3A43C331KAT2A-ND W3A43C331KAT2A 74T5913 W3A43C331KAT2A
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details