AVX Corporation Ceramic Capacitors CK05BX472K

Description
4700pF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-CK05BX472K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-CK05BX472K-ND
Ceramic Capacitors 478-CK05BX472K-ND
4700pF ±10% 100V Ceramic Capacitor BX Radial

4700pF ±10% 100V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19C5979 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
19C5979
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 19C5979
CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:CK05 Series RoHS Compliant: No

Supplier's Site
Multilayer Ceramic Capacitor, Ck05 Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 07WX6433 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
07WX6433
Multilayer Ceramic Capacitor, Ck05 Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 07WX6433
Multilayer Ceramic Capacitor, CK05 Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - CK05BX472K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX472K
Ceramic Capacitors CK05BX472K
CAP CER 4700PF 100V BX RADIAL

CAP CER 4700PF 100V BX RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic;4700pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;0.09In.T;0.1 - 70195859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;4700pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;0.09In.T;0.1
70195859
Capacitor, Ceramic;4700pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;0.09In.T;0.1 70195859
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-CK05BX472K-ND 19C5979 07WX6433 CK05BX472K 70195859
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Ck05 Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitor, Ceramic;4700pF;Gen. Purp;Radial;100WVDC;+/-10%;+15, -25%;0.09In.T;0.1
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers