Kyocera Corporation 2.2PF 500V Capacitor AQ147M2R2CAJME

Description
CAP CER 2.2PF 500V 1111 Product overview: AQ147M2R2CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ147M2R2CAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2PF 500V 1111 Product overview: AQ147M2R2CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ147M2R2CAJME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2PF 500V Capacitor
60-AQ147M2R2CAJME
2.2PF 500V Capacitor 60-AQ147M2R2CAJME
CAP CER 2.2PF 500V 1111 Product overview: AQ147M2R2CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ147M2R2CAJME can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 500V 1111 Product overview: AQ147M2R2CAJME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AQ147M2R2CAJME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 978961-AQ147M2R2CAJME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
978961-AQ147M2R2CAJME
Capacitors - Ceramic Capacitors 978961-AQ147M2R2CAJME
Win Source Part Number: 978961-AQ147M2R2CAJM E Category: Capacitors>Ceramic Capacitors Series: AQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 2.2 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 978961-AQ147M2R2CAJME
Category: Capacitors>Ceramic Capacitors
Series: AQ
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 2.2 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - AQ147M2R2CAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
AQ147M2R2CAJME-ND
Ceramic Capacitors AQ147M2R2CAJME-ND
2.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

2.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - AQ147M2R2CAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AQ147M2R2CAJME
Ceramic Capacitors AQ147M2R2CAJME
CAP CER 2.2PF 500V 1111

CAP CER 2.2PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-AQ147M2R2CAJME 978961-AQ147M2R2CAJME AQ147M2R2CAJME-ND AQ147M2R2CAJME
Product Name 2.2PF 500V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers