Kyocera Corporation SMD 50V 1uF Capacitor 22205C105KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H105KV NEW GLOBAL PN 50V 1uF X7 A 581-KGM55ZR71H105KV Product overview: 22205C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H105KV NEW GLOBAL PN 50V 1uF X7 A 581-KGM55ZR71H105KV Product overview: 22205C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
60-22205C105KAT2A
SMD 50V 1uF Capacitor 60-22205C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H105KV NEW GLOBAL PN 50V 1uF X7 A 581-KGM55ZR71H105KV Product overview: 22205C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM55ZR71H105KV NEW GLOBAL PN 50V 1uF X7 A 581-KGM55ZR71H105KV Product overview: 22205C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22205C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM55ZR71H105KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H105KVCT-ND
Ceramic Capacitors 478-KGM55ZR71H105KVCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR71H105KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H105KVTR-ND
Ceramic Capacitors 478-KGM55ZR71H105KVTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM55ZR71H105KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM55ZR71H105KVDKR-ND
Ceramic Capacitors 478-KGM55ZR71H105KVDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 983667-22205C105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
983667-22205C105KAT2A
Capacitors - Ceramic Capacitors 983667-22205C105KAT2A
Win Source Part Number: 983667-22205C105KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.090" (2.29mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-13084-6,478-1308 4-2,478-13084-1

Win Source Part Number: 983667-22205C105KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.090" (2.29mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-13084-6,478-13084-2,478-13084-1

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 61H8486 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
61H8486
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 61H8486
CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 10%, 2220, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 22205C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22205C105KAT2A
Ceramic Capacitors 22205C105KAT2A
CAP CER 1UF 50V X7R 2220

CAP CER 1UF 50V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-22205C105KAT2A 478-KGM55ZR71H105KVCT-ND 478-KGM55ZR71H105KVDKR-ND 983667-22205C105KAT2A 61H8486 22205C105KAT2A
Product Name SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 1Uf, 50V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details