Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002660-CKR06BX104KR
Packaging: Bulk
Termination: Radial
Length: 7.37 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Thickness: 2.29 mm
Height: 7.37 mm
Width: 7.37 mm
Categories: Ceramic Capacitors
Case / Package: Molded
Alternative Parts (Cross-Reference): C062C104K1R5CA; C062C104K1R5TA7301; CK06BX104KTR1; C052C104K5R5TA7301; CK05BX104KTR1; MR061C104KTA;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.29 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240060
Lead Pitch: 5.08 mm
Dielectric: X7R
Capacitor,Ceramic,10
Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1002660-CKR06BX104KRV | 51J9703 | CKR06BX104KRV |
| Product Name | Ceramic Capacitors - CKR06BX104KRV | Capacitor,ceramic,100000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx | Capacitors |
| RoHS Compliant | Yes | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | ||
| Capacitance Tolerance | 10 (+/- %) |