Cap Ceramic Array 0.01uF 16V X7R 20% 0612 Pad SMD 4 Capacitor 125°C T/R Product overview: W3A4YC103MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W3A4YC103MAT2A can be used for catalog matching and distributor lookup.
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
10000pF Isolated Capacitor 4 Array 16V X7R 1206 (3216 Metric)
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0612, FULL REEL; Capacitance:10000pF;
CAP ARRAY 10000PF 16V X7R 0612
CAP ARRAY 10000PF 16V X7R 0612
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-W3A4YC103MAT2A | 478-12992-1-ND | 55J0050 | W3A4YC103MAT2A | W3A4YC103MAT2A |
| Product Name | SMD 0.01uF 16V Capacitor | Capacitor Networks, Arrays | Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Wraparound | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts |