Kyocera Corporation Ceramic Capacitors SR151A220JAR

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4846-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4846-ND
Ceramic Capacitors 478-4846-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441873
MLCCs - Multilayer Ceramic Capacitors 1441873
Radial Capacitor SR15 100V COG 22pF 5%

Radial Capacitor SR15 100V COG 22pF 5%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441937 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441937
MLCCs - Multilayer Ceramic Capacitors 1441937
Radial Capacitor SR15 100V COG 22pF 5%

Radial Capacitor SR15 100V COG 22pF 5%

Supplier's Site
CAP CER 22PF 100V C0G/NP0 RADIAL - 66-SR151A220JAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 100V C0G/NP0 RADIAL
66-SR151A220JAR
CAP CER 22PF 100V C0G/NP0 RADIAL 66-SR151A220JAR
CAP CER 22PF 100V C0G/NP0 RADIAL

CAP CER 22PF 100V C0G/NP0 RADIAL

Supplier's Site
CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%,C0G - 70195692 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%,C0G
70195692
CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%,C0G 70195692
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 36K5911 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
36K5911
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 36K5911
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4846-ND 1441873 66-SR151A220JAR 70195692 36K5911
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 22PF 100V C0G/NP0 RADIAL CAPACITOR CERAMIC , RADIAL 22PF, 100V, 5%,C0G Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details