Kyocera Corporation Ceramic Capacitors SQCB7M180JAT1A

Description
18pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
18pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6784-2-ND
Ceramic Capacitors 478-6784-2-ND
18pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

18pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Singapore, Singapore
18PF 500V Capacitor
60-SQCB7M180JAT1A
18PF 500V Capacitor 60-SQCB7M180JAT1A
CAP CER 18PF 500V 1111 Product overview: SQCB7M180JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M180JAT1A can be used for catalog matching and distributor lookup.

CAP CER 18PF 500V 1111 Product overview: SQCB7M180JAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M180JAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 960122-SQCB7M180JAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960122-SQCB7M180JAT1A
Capacitors - Ceramic Capacitors 960122-SQCB7M180JAT1A
Win Source Part Number: 960122-SQCB7M180JAT1 A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tape & Reel (TR),Cut Tape (CT) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Alternative Parts (Cross-Reference): SQCB7A180JAJME; GRM31A7U2J180JW31D; GRM31A5C2J180JW01D; SQCSVA180JAT1A; GQM22M5C2H180JB01L; C1206C180J5GACTUSQCB 7M180JAT1A/2K; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: SQCB7M180JAT1A\\2K,- SQCB7M180JAT1A,SQCB7 M180JAT1A/2K,478-678 4-1,478-6784-2 Product Status: Obsolete

Win Source Part Number: 960122-SQCB7M180JAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Alternative Parts (Cross-Reference): SQCB7A180JAJME; GRM31A7U2J180JW31D; GRM31A5C2J180JW01D; SQCSVA180JAT1A; GQM22M5C2H180JB01L; C1206C180J5GACTUSQCB7M180JAT1A/2K;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCB7M180JAT1A\\2K,-SQCB7M180JAT1A,SQCB7M180JAT1A/2K,478-6784-1,478-6784-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 478-6784-2-ND 60-SQCB7M180JAT1A 960122-SQCB7M180JAT1A
Product Name Ceramic Capacitors 18PF 500V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers