0.47µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
0.47µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
0.47µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
CAPACITOR, CERAMIC, 0.47 uF, 50V, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 0.47UF 50V Z5U 1210
CAP CER 0.47UF 50V Z5U 1210
CAP CER 0.47UF 50V Z5U 1210
| DigiKey | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12866-2-ND | 478-12866-6-ND | 30H1152 | 66-12105E474MAT2A | 12105E474MAT2A | 12105E474MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic, 0.47 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx | CAP CER 0.47UF 50V Z5U 1210 | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 C (50 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |