Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors SR215C103KAR

Description
Radial Capacitor 50V X7R 0.01uF 10%
Request a Quote Datasheet
Description
Radial Capacitor 50V X7R 0.01uF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441899 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441899
MLCCs - Multilayer Ceramic Capacitors 1441899
Radial Capacitor 50V X7R 0.01uF 10%

Radial Capacitor 50V X7R 0.01uF 10%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441975 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441975
MLCCs - Multilayer Ceramic Capacitors 1441975
Radial Capacitor 50V X7R 0.01uF 10%

Radial Capacitor 50V X7R 0.01uF 10%

Supplier's Site
Singapore, Singapore
0.01uF 50V Capacitor
60-SR215C103KAR
0.01uF 50V Capacitor 60-SR215C103KAR
Cap Ceramic 0.01uF 50V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR215C103KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C103KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR215C103KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C103KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4862-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4862-ND
Ceramic Capacitors 478-4862-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305621-SR215C103KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305621-SR215C103KAR
Capacitors - Ceramic Capacitors 1305621-SR215C103KAR
Win Source Part Number: 1305621-SR215C103KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4862

Win Source Part Number: 1305621-SR215C103KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4862

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR215C103KAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR215C103KAR
Capacitors - Ceramic Capacitors SR215C103KAR
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site
CAPACITOR, CERAMIC;10000PF;MULTILAYER;RADIAL;50V, 10%, X7R, - 70195788 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC;10000PF;MULTILAYER;RADIAL;50V, 10%, X7R,
70195788
CAPACITOR, CERAMIC;10000PF;MULTILAYER;RADIAL;50V, 10%, X7R, 70195788
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 36K6111 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
36K6111
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 36K6111
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441899 60-SR215C103KAR 478-4862-ND 1305621-SR215C103KAR SR215C103KAR 70195788 36K6111
Product Name MLCCs - Multilayer Ceramic Capacitors 0.01uF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors CAPACITOR, CERAMIC;10000PF;MULTILAYER;RADIAL;50V, 10%, X7R, Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Single-Layer
Applications Automotive General Purpose General Purpose; General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers