Win Source Part Number: 1151237-SL201A472JAB
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-SL201A472JAB
CAP CER RADIAL Product overview: SL201A472JAB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SL201A472JAB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1151237-SL201A472JAB | 60-SL201A472JAB |
| Product Name | Capacitors - Ceramic Capacitors | Capacitor |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Range | 0.0047 microF | |
| Capacitance Tolerance | 5 (+/- %) |