10000pF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 10000PF 50V X7R RADIAL
CAP CER 10000PF 50V X7R RADIAL
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF;
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4497-ND | AR155C103K4R | AR155C103K4R | 65M7582 | 70195809 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx | CAPACITOR; CERAMIC;CAP 10000PF; TOL+-10%;RADIAL; VOL-RTG 50V |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | Automotive | Automotive | Automotive; Automotive | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |