Manufacturer: AVX Corporation
Win Source Part Number: 1245986-SA105C103KAR
Series: SpinGuard SA
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Family Name: SA
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): C410C103K5R5TA7200; C410C103K5R5TAC410C1
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
10000pF ±10% 50V Ceramic Capacitor X7R Axial
10000pF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 10000PF 50V X7R AXIAL
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:10000pF;
CAP CER 10000PF 50V X7R AXIAL
CAP CER 10000PF 50V X7R AXIAL
CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 10%, X7R
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1245986-SA105C103KAR | 478-3148-2-ND | 66-SA105C103KAR | 75M2748 | 36K5723 | SA105C103KAR | SA105C103KAR | 70195679 |
| Product Name | Ceramic Capacitors - SA105C103KAR | Ceramic Capacitors | CAP CER 10000PF 50V X7R AXIAL | Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx | Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors | CAPACITOR CERAMIC , AXIAL, 10000PF, 50V, 10%, X7R |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) |