AVX Corporation Ceramic Capacitors SR151C472KAR

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3176-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3176-ND
Ceramic Capacitors 478-3176-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1012 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1012
Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1012
Multilayer Ceramic Capacitor, SkyCap SR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 4700 pF, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 50 VDC;Radial;X7R - 70195815 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 50 VDC;Radial;X7R
70195815
Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 50 VDC;Radial;X7R 70195815
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 478-3176-ND 98K1012 70195815
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 4700 Pf, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx Capacitor;Ceramic;Cap 4700 pF;Tol 10%;Vol-Rtg 50 VDC;Radial;X7R
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers