AVX Corporation Ceramic Capacitors - 22205A103JAT2A 22205A103JAT2A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163935-22205A103JAT 2A Voltage Rating: 50 V Length: 5.7 mm Capacitance: 10 nF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 2.29 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163935-22205A103JAT 2A Voltage Rating: 50 V Length: 5.7 mm Capacitance: 10 nF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 2.29 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22205A103JAT2A - 1163935-22205A103JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22205A103JAT2A
1163935-22205A103JAT2A
Ceramic Capacitors - 22205A103JAT2A 1163935-22205A103JAT2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163935-22205A103JAT 2A Voltage Rating: 50 V Length: 5.7 mm Capacitance: 10 nF Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Height: 2.29 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163935-22205A103JAT2A
Voltage Rating: 50 V
Length: 5.7 mm
Capacitance: 10 nF
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Height: 2.29 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 2220
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Dielectric: C0G
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1163935-22205A103JAT2A
Product Name Ceramic Capacitors - 22205A103JAT2A
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers