Kyocera Corporation SMD 0.27uF 600V 630V Capacitor 2220CC274KAZ1A

Description
Cap Ceramic 0.27uF 600V/630V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220CC274KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC274KAZ1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.27uF 600V/630V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220CC274KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC274KAZ1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.27uF 600V 630V Capacitor
60-2220CC274KAZ1A
SMD 0.27uF 600V 630V Capacitor 60-2220CC274KAZ1A
Cap Ceramic 0.27uF 600V/630V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220CC274KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC274KAZ1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.27uF 600V/630V X7R 10% Pad SMD 2220 FlexiTerm 125°C T/R Product overview: 2220CC274KAZ1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.27uF, 600V, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.27uF, 600V, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220CC274KAZ1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1349382-2220CC274KAZ1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349382-2220CC274KAZ1A
Capacitors - Ceramic Capacitors 1349382-2220CC274KAZ1A
Win Source Part Number: 1349382-2220CC274KAZ 1A Category: Capacitors - Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination, High Voltage Package: Tape & Reel Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: SMPS Filtering, Boardflex Sensitive Standard Package: 500 Capacitance: 0.27 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Thickness (Max): 0.130" (3.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1349382-2220CC274KAZ1A
Category: Capacitors - Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination, High Voltage
Package: Tape & Reel
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Applications: SMPS Filtering, Boardflex Sensitive
Standard Package: 500
Capacitance: 0.27 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Thickness (Max): 0.130" (3.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - 2220CC274KAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220CC274KAZ1A
Ceramic Capacitors 2220CC274KAZ1A
CAP CER 0.27UF 630V X7R 2220

CAP CER 0.27UF 630V X7R 2220

Supplier's Site Datasheet
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx - 95M7961 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
95M7961
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx 95M7961
CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx - 52R2443 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
52R2443
Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx 52R2443
CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF 630V, X7R, 10%, 2220; Capacitance:0.27µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-2220CC274KAZ1A 1349382-2220CC274KAZ1A 2220CC274KAZ1A 95M7961
Product Name SMD 0.27uF 600V 630V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.27Uf 630V, X7R, 10%, 2220; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX151M420H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers