Win Source Part Number: 1095900-SR301E474MAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm)
Alternative Parts (Cross-Reference): C323C474M5U5HA; SR215E474MAR; SR215E474MARTR1; C322C474M5U5TA7301; C320C474M5U5TA7303; SR215E474MARAP2; C320C474M5U5TA7301SR
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5743
Radial Capacitor 100V Z5U 0.47uF 20%
Radial Capacitor 100V Z5U 0.47uF 20%
0.47µF ±20% 100V Ceramic Capacitor Z5U Radial
Cap Ceramic 0.47uF 100V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR301E474MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301E474MAR can be used for catalog matching and distributor lookup.
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.47 - F, - 20%, Z5U, 100 V, Radial Leaded RoHS Compliant: Yes
CAP CER 0.47UF 100V Z5U RADIAL
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1095900-SR301E474MAR | 1441917 | 478-5743-ND | 60-SR301E474MAR | 98K1077 | SR301E474MAR |
| Product Name | Capacitors - Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | 0.47uF 100V Capacitor | Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 F, 20%, Z5U, 100 V, Radial Leaded Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Z5U | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |