Kyocera Corporation Ceramic Capacitors MD011A221JAB

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MD011A221JAB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
MD011A221JAB-ND
Ceramic Capacitors MD011A221JAB-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

220pF ±5% 100V Ceramic Capacitor C0G, NP0 2-DIP

Buy Now Datasheet
Ceramic Capacitors - MD011A221JAB - 788378-MD011A221JAB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MD011A221JAB
788378-MD011A221JAB
Ceramic Capacitors - MD011A221JAB 788378-MD011A221JAB
Manufacturer: AVX Corporation Win Source Part Number: 788378-MD011A221JAB Series: DIPGuard MD Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 2-DIP Applications: General Capacitance: 220pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.325" (8.25mm) Family Name: MD Categories: Capacitors Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm) Height - Seated (Maximum): 0.175" (4.45mm) Voltage Rating DC: 100V Introduction Date: September 30, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 788378-MD011A221JAB
Series: DIPGuard MD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 2-DIP
Applications: General
Capacitance: 220pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.325" (8.25mm)
Family Name: MD
Categories: Capacitors
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Height - Seated (Maximum): 0.175" (4.45mm)
Voltage Rating DC: 100V
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 220PF 100V NP0 2-DIP - 66-MD011A221JAB - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 100V NP0 2-DIP
66-MD011A221JAB
CAP CER 220PF 100V NP0 2-DIP 66-MD011A221JAB
CAP CER 220PF 100V NP0 2-DIP

CAP CER 220PF 100V NP0 2-DIP

Supplier's Site
Ceramic Capacitors - MD011A221JAB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MD011A221JAB
Ceramic Capacitors MD011A221JAB
CAP CER 220PF 100V NP0 2-DIP

CAP CER 220PF 100V NP0 2-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MD011A221JAB-ND 788378-MD011A221JAB 66-MD011A221JAB MD011A221JAB
Product Name Ceramic Capacitors Ceramic Capacitors - MD011A221JAB CAP CER 220PF 100V NP0 2-DIP Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers