Kyocera Corporation Capacitor Networks, Arrays W2A4ZC103KAT2A

Description
10000pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4ZC103KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4ZC103KAT2A-ND
Capacitor Networks, Arrays W2A4ZC103KAT2A-ND
10000pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - W2A4ZC103KAT2A - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
W2A4ZC103KAT2A
Capacitor Networks, Arrays W2A4ZC103KAT2A
CAP ARRAY 10000PF 10V X7R 0508

CAP ARRAY 10000PF 10V X7R 0508

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4ZC103KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A4ZC103KAT2A
Capacitors - Capacitor Networks, Arrays W2A4ZC103KAT2A
CAP ARRAY 10000PF 10V X7R 0508

CAP ARRAY 10000PF 10V X7R 0508

Supplier's Site
Capacitor Array, 0.01Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9913
Capacitor Array, 0.01Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9913
CAPACITOR ARRAY, 0.01UF, 10V, X7R, 10%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 10V, X7R, 10%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number W2A4ZC103KAT2A-ND W2A4ZC103KAT2A W2A4ZC103KAT2A 54J9913
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 10V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details