AVX Corporation SMD 1KV 4700pF Capacitor 1808AC472KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM42BR73A472KY NEW GLOBAL PN 1KV 4700pF A 581-KGM42BR73A472KY Product overview: 1808AC472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM42BR73A472KY NEW GLOBAL PN 1KV 4700pF A 581-KGM42BR73A472KY Product overview: 1808AC472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1KV 4700pF Capacitor
60-1808AC472KAT2A
SMD 1KV 4700pF Capacitor 60-1808AC472KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM42BR73A472KY NEW GLOBAL PN 1KV 4700pF A 581-KGM42BR73A472KY Product overview: 1808AC472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC472KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM42BR73A472KY NEW GLOBAL PN 1KV 4700pF A 581-KGM42BR73A472KY Product overview: 1808AC472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1KV, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1KV, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808AC472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM42BR73A472KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A472KYDKR-ND
Ceramic Capacitors 478-KGM42BR73A472KYDKR-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A472KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A472KYCT-ND
Ceramic Capacitors 478-KGM42BR73A472KYCT-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM42BR73A472KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM42BR73A472KYTR-ND
Ceramic Capacitors 478-KGM42BR73A472KYTR-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1035005-1808AC472KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1035005-1808AC472KAT2A
Capacitors - Ceramic Capacitors 1035005-1808AC472KAT2A
Win Source Part Number: 1035005-1808AC472KAT 2A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm) Alternative Parts (Cross-Reference): CC1808KKX7RCBB472; C1206C472KCRACTU; C0805V472KDRACTU; GRM31BR73A472KW01L; C0805W472KDRACTU; 1206AC472KAT1A1808AC 472KAT2A.; 1808AC472KAT2A/2K; 1808AC472KAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0020 Mfr: KYOCERA AVX Other Names: 478-7473-6,1808AC472 KAT2A\\2K,1808AC472K AT2A/2K,478-7473-2,4 78-7473-1

Win Source Part Number: 1035005-1808AC472KAT2A
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.181" L x 0.079" W (4.60mm x 2.00mm)
Alternative Parts (Cross-Reference): CC1808KKX7RCBB472; C1206C472KCRACTU; C0805V472KDRACTU; GRM31BR73A472KW01L; C0805W472KDRACTU; 1206AC472KAT1A1808AC472KAT2A.; 1808AC472KAT2A/2K; 1808AC472KAT2A2K;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0020
Mfr: KYOCERA AVX
Other Names: 478-7473-6,1808AC472KAT2A\\2K,1808AC472KAT2A/2K,478-7473-2,478-7473-1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1808AC472KAT2A 478-KGM42BR73A472KYDKR-ND 478-KGM42BR73A472KYCT-ND 1035005-1808AC472KAT2A
Product Name SMD 1KV 4700pF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers