Kyocera Corporation 1UF 4V Capacitor W2L14Z105MAT1S

Description
CAP CER 1UF 4V X7S 0508 Product overview: W2L14Z105MAT1S from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14Z105MAT1S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 4V X7S 0508 Product overview: W2L14Z105MAT1S from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14Z105MAT1S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 4V Capacitor
60-W2L14Z105MAT1S
1UF 4V Capacitor 60-W2L14Z105MAT1S
CAP CER 1UF 4V X7S 0508 Product overview: W2L14Z105MAT1S from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14Z105MAT1S can be used for catalog matching and distributor lookup.

CAP CER 1UF 4V X7S 0508 Product overview: W2L14Z105MAT1S from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W2L14Z105MAT1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5501-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5501-1-ND
Ceramic Capacitors 478-5501-1-ND
1µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

1µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5501-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5501-2-ND
Ceramic Capacitors 478-5501-2-ND
1µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

1µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5501-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5501-6-ND
Ceramic Capacitors 478-5501-6-ND
1µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

1µF ±20% 4V Ceramic Capacitor X7S 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 974753-W2L14Z105MAT1S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974753-W2L14Z105MAT1S
Capacitors - Ceramic Capacitors 974753-W2L14Z105MAT1S
Win Source Part Number: 974753-W2L14Z105MAT1 S Category: Capacitors>Ceramic Capacitors Series: IDC Features: Low ESL (Multi-Terminal) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0508 (1220 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: W2L14Z105MAT1S/4K,47 8-5501-2,W2L14Z105MA T1S\\4K,478-5501-1,4 78-5501-6

Win Source Part Number: 974753-W2L14Z105MAT1S
Category: Capacitors>Ceramic Capacitors
Series: IDC
Features: Low ESL (Multi-Terminal)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7S
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0508 (1220 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.050" L x 0.080" W (1.27mm x 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: W2L14Z105MAT1S/4K,478-5501-2,W2L14Z105MAT1S\\4K,478-5501-1,478-5501-6

Buy Now Datasheet
Capacitor Array, 1Uf, 4V, X7S, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 10R5901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1Uf, 4V, X7S, 20%, 0508, Full Reel; Capacitance Kyocera Avx
10R5901
Capacitor Array, 1Uf, 4V, X7S, 20%, 0508, Full Reel; Capacitance Kyocera Avx 10R5901
CAPACITOR ARRAY, 1UF, 4V, X7S, 20%, 0508, FULL REEL; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):4V; No. of Capacitors:4Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 1UF, 4V, X7S, 20%, 0508, FULL REEL; Capacitance:1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):4V; No. of Capacitors:4Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-W2L14Z105MAT1S 478-5501-1-ND 478-5501-6-ND 974753-W2L14Z105MAT1S 10R5901
Product Name 1UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Array, 1Uf, 4V, X7S, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Wraparound
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details