The Win Source part number 1084160-1825PC824KAT
Win Source Part Number: 1084160-1825PC824KAT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.82 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.079" (2.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1825 (4564 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
Alternative Parts (Cross-Reference): C330C824M5R5TA; GRM32RR71H824KA01L; 12065C824KAZ2A; C0805C824K4RACTU; 12063C824KAT2A; 12103C824KAT2A; GRM219R71E824KA88D18
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5576-2,1825PC824
CAP CER 0.82UF 250V X7R 1825 Product overview: 1825PC824KAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.82UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1825PC824KAT1A can be used for catalog matching and distributor lookup.
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
0.82µF ±10% 250V Ceramic Capacitor X7R 1825 (4564 Metric)
CERAMIC CAPACITOR 0.82UF 250V, X7R, 10%, 1825; Capacitance:0.82µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.5mm RoHS Compliant: Yes
CERAMIC CAPACITOR 0.82UF 250V, X7R, 10%, 1825, FULL REEL; Capacitance:0.82µF; Voltage(DC):250V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1084160-1825PC824KAT1A | 60-1825PC824KAT1A | 478-5576-6-ND | 478-5576-1-ND | 10R6101 | 09R1807 |
| Product Name | Capacitors - Ceramic Capacitors | 0.82UF 250V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.82Uf 250V, X7R, 10%, 1825; Capacitance Kyocera Avx | Ceramic Capacitor 0.82Uf 250V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |