Kyocera Corporation Ceramic Capacitors - SR305C474KAR SR305C474KAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1101798-SR305C474KAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1101798-SR305C474KAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR305C474KAR - 1101798-SR305C474KAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR305C474KAR
1101798-SR305C474KAR
Ceramic Capacitors - SR305C474KAR 1101798-SR305C474KAR
Manufacturer: AVX Corporation Win Source Part Number: 1101798-SR305C474KAR Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1101798-SR305C474KAR
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Mounting: Through Hole
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.300" L x 0.125" W (7.62mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Ceramic Capacitors - 478-3189-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3189-ND
Ceramic Capacitors 478-3189-ND
0.47µF ±10% 50V Ceramic Capacitor X7R Radial

0.47µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 5373987 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5373987
MLCCs - Multilayer Ceramic Capacitors 5373987
Radial X7R ceramic cap,470nF 50V 5mm

Radial X7R ceramic cap,470nF 50V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5373987P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5373987P
MLCCs - Multilayer Ceramic Capacitors 5373987P
Radial X7R ceramic cap,470nF 50V 5mm

Radial X7R ceramic cap,470nF 50V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667906 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667906
MLCCs - Multilayer Ceramic Capacitors 1667906
Radial X7R ceramic cap,470nF 50V 5mm

Radial X7R ceramic cap,470nF 50V 5mm

Supplier's Site
CAP CER 0.47UF 50V X7R RADIAL - 66-SR305C474KAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 50V X7R RADIAL
66-SR305C474KAR
CAP CER 0.47UF 50V X7R RADIAL 66-SR305C474KAR
CAP CER 0.47UF 50V X7R RADIAL

CAP CER 0.47UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 56K3827 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
56K3827
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 56K3827
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL .47UF, 50V, 10%, X7R - 70195760 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL .47UF, 50V, 10%, X7R
70195760
CAPACITOR CERAMIC , RADIAL .47UF, 50V, 10%, X7R 70195760
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1101798-SR305C474KAR 478-3189-ND 5373987 5373987P 66-SR305C474KAR 56K3827 70195760
Product Name Ceramic Capacitors - SR305C474KAR Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 0.47UF 50V X7R RADIAL Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx CAPACITOR CERAMIC , RADIAL .47UF, 50V, 10%, X7R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers