Kyocera Corporation Ceramic Capacitors 2220GC103KAT1A

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3020-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3020-2-ND
Ceramic Capacitors 478-3020-2-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3020-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3020-1-ND
Ceramic Capacitors 478-3020-1-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3020-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3020-6-ND
Ceramic Capacitors 478-3020-6-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220GC103KAT1A - 761834-2220GC103KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220GC103KAT1A
761834-2220GC103KAT1A
Ceramic Capacitors - 2220GC103KAT1A 761834-2220GC103KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 761834-2220GC103KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 2220 (5750 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 2220 Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Voltage Rating DC: 2000V (2kV) Thickness (Maximum): 0.130" (3.30mm) Alternative Parts (Cross-Reference): 202S47W103KV4; NMC-H2220X7R103K2KVT RPLPF202S47W103KV4E; ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 761834-2220GC103KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 2220 (5750 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 2220
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Voltage Rating DC: 2000V (2kV)
Thickness (Maximum): 0.130" (3.30mm)
Alternative Parts (Cross-Reference): 202S47W103KV4; NMC-H2220X7R103K2KVTRPLPF202S47W103KV4E; ;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 10000PF 2KV X7R 2220 - 66-2220GC103KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 2KV X7R 2220
66-2220GC103KAT1A
CAP CER 10000PF 2KV X7R 2220 66-2220GC103KAT1A
CAP CER 10000PF 2KV X7R 2220

CAP CER 10000PF 2KV X7R 2220

Supplier's Site
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220; Capacitance Kyocera Avx - 96M1579 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220; Capacitance Kyocera Avx
96M1579
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220; Capacitance Kyocera Avx 96M1579
CERAMIC CAPACITOR 0.01UF 2000V, X7R, 10%, 2220; Capacitance:10000pF; Voltage(DC):2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 2000V, X7R, 10%, 2220; Capacitance:10000pF; Voltage(DC):2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx - 41J1713 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx
41J1713
Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx 41J1713
CERAMIC CAPACITOR 0.01UF 2000V, X7R, 10%, 2220, FULL REEL; Capacitance:10000pF; Voltage(DC):2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:2220RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 2000V, X7R, 10%, 2220, FULL REEL; Capacitance:10000pF; Voltage(DC):2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:2220RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2220GC103KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220GC103KAT1A
Ceramic Capacitors 2220GC103KAT1A
CAP CER 10000PF 2KV X7R 2220

CAP CER 10000PF 2KV X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3020-2-ND 478-3020-6-ND 761834-2220GC103KAT1A 66-2220GC103KAT1A 96M1579 41J1713 2220GC103KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 2220GC103KAT1A CAP CER 10000PF 2KV X7R 2220 Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 2000V, X7R, 10%, 2220, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details