AVX Corporation 0.047uF 50V Capacitor CK05BX473K

Description
Cap Ceramic 0.047uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX473K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX473K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.047uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX473K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX473K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047uF 50V Capacitor
60-CK05BX473K
0.047uF 50V Capacitor 60-CK05BX473K
Cap Ceramic 0.047uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX473K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX473K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 50V BX 10% Radial 5.08mm 125°C Bulk Product overview: CK05BX473K from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK05BX473K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1010-1202-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1202-ND
Ceramic Capacitors 1010-1202-ND
0.047µF ±10% 50V Ceramic Capacitor BX Radial

0.047µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - CK05BX473K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX473K
Ceramic Capacitors CK05BX473K
CAP CER 0.047UF 50V BX RADIAL

CAP CER 0.047UF 50V BX RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic;47000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK05 - 70195851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Ceramic;47000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK05
70195851
Capacitor, Ceramic;47000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK05 70195851
General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R

  • General Purpose
  • Molded Cases
  • Capacitance Range: 1000 pF to 1 μF
  • Operating Temperature: –55°C to +125°C
  • Temperature Characteristic: BX = X7R
Supplier's Site
Cap, Mlcc, X7R, 0.047Uf, 50V, Radial; Capacitance Kyocera Avx - 50R7638 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 50V, Radial; Capacitance Kyocera Avx
50R7638
Cap, Mlcc, X7R, 0.047Uf, 50V, Radial; Capacitance Kyocera Avx 50R7638
CAP, MLCC, X7R, 0.047UF, 50V, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAP, MLCC, X7R, 0.047UF, 50V, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CK05BX473K 1010-1202-ND CK05BX473K 70195851 50R7638
Product Name 0.047uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic;47000pF;Gen. Purp;Radial;50WVDC;+/-10%;+15, -25%;Case CK05 Cap, Mlcc, X7R, 0.047Uf, 50V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Film Paper Film Capacitors - 105K400CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details