AVX Corporation MLCCs - Multilayer Ceramic Capacitors SR211C222KAR

Description
Radial X7R ceramic cap,2.2nF 100V 5mm
Request a Quote Datasheet
Description
Radial X7R ceramic cap,2.2nF 100V 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 5373808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5373808
MLCCs - Multilayer Ceramic Capacitors 5373808
Radial X7R ceramic cap,2.2nF 100V 5mm

Radial X7R ceramic cap,2.2nF 100V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5373808P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5373808P
MLCCs - Multilayer Ceramic Capacitors 5373808P
Radial X7R ceramic cap,2.2nF 100V 5mm

Radial X7R ceramic cap,2.2nF 100V 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667885
MLCCs - Multilayer Ceramic Capacitors 1667885
Radial X7R ceramic cap,2.2nF 100V 5mm

Radial X7R ceramic cap,2.2nF 100V 5mm

Supplier's Site
Ceramic Capacitors - 478-SR211C222KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR211C222KAR-ND
Ceramic Capacitors 478-SR211C222KAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1046 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1046
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1046
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SR211C222KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211C222KAR
Ceramic Capacitors SR211C222KAR
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5373808 5373808P 478-SR211C222KAR-ND 98K1046 SR211C222KAR
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details