Kyocera Corporation Ceramic Capacitors SR151A470JAR

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4850-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4850-ND
Ceramic Capacitors 478-4850-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441972
MLCCs - Multilayer Ceramic Capacitors 1441972
Radial Capacitor SR15 100V COG 47pF 5%

Radial Capacitor SR15 100V COG 47pF 5%

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441878 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441878
MLCCs - Multilayer Ceramic Capacitors 1441878
Radial Capacitor SR15 100V COG 47pF 5%

Radial Capacitor SR15 100V COG 47pF 5%

Supplier's Site
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 70K4749 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
70K4749
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 70K4749
CERAMIC CAPACITOR 47PF 100V, C0G, 5%, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 100V, C0G, 5%, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

Supplier's Site
CAPACITOR CERAMIC , RADIAL 47PF, 100V, 5%,C0G - 70195701 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 47PF, 100V, 5%,C0G
70195701
CAPACITOR CERAMIC , RADIAL 47PF, 100V, 5%,C0G 70195701
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4850-ND 1441972 70K4749 70195701
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx CAPACITOR CERAMIC , RADIAL 47PF, 100V, 5%,C0G
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers