Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors SR151A100JAR

Description
Radial Capacitor SR15 100V COG 10pF 5%
Request a Quote Datasheet
Description
Radial Capacitor SR15 100V COG 10pF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441971 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441971
MLCCs - Multilayer Ceramic Capacitors 1441971
Radial Capacitor SR15 100V COG 10pF 5%

Radial Capacitor SR15 100V COG 10pF 5%

Supplier's Site
Ceramic Capacitors - 478-4843-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4843-ND
Ceramic Capacitors 478-4843-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
10pF 100V Capacitor
60-SR151A100JAR
10pF 100V Capacitor 60-SR151A100JAR
Cap Ceramic 10pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A100JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A100JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A100JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A100JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR151A100JAR - 934930-SR151A100JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR151A100JAR
934930-SR151A100JAR
Ceramic Capacitors - SR151A100JAR 934930-SR151A100JAR
Manufacturer: AVX Corporation Win Source Part Number: 934930-SR151A100JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: SR151A100JAR-ND, 478-4843

Manufacturer: AVX Corporation
Win Source Part Number: 934930-SR151A100JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: SR151A100JAR-ND, 478-4843

Buy Now Datasheet
CAPACITOR CERAMIC , RADIAL 10PF, 100V, 5%,C0G - 70195687 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR CERAMIC , RADIAL 10PF, 100V, 5%,C0G
70195687
CAPACITOR CERAMIC , RADIAL 10PF, 100V, 5%,C0G 70195687
Conformally Coated Radial Leaded MLC Epoxy Case Solderable Lead

  • Conformally Coated Radial Leaded MLC
  • Epoxy Case
  • Solderable Lead
Supplier's Site
Ceramic Capacitor 10Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 36K5897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
36K5897
Ceramic Capacitor 10Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 36K5897
CERAMIC CAPACITOR 10PF 100V, C0G, 5%, RADIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 5%, RADIAL; Capacitance:10pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 10 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1002 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 10 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1002
Multilayer Ceramic Capacitor, Skycap Sr Series, 10 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1002
Multilayer Ceramic Capacitor, SkyCap SR Series, 10 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 10 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441971 478-4843-ND 60-SR151A100JAR 934930-SR151A100JAR 70195687 36K5897 98K1002
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 10pF 100V Capacitor Ceramic Capacitors - SR151A100JAR CAPACITOR CERAMIC , RADIAL 10PF, 100V, 5%,C0G Ceramic Capacitor 10Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 10 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details